DSNA-N-2"-2-PPVA-N5-MS4 -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
Festo Corporation
Pneumatics, Hydraulics - Actuators/Cylinders
DSNA-N-2"-2-PPVA-N5-MS4
Description
STANDARDS CYLINDER NFPA
-
Quarktwin Technology Ltd.
Description
STANDARDS CYLINDER NFPA
Technical Specifications
|
Product Category
|
Electric Valve Actuators |
|
Product Number
|
DSNA-N-2"-2-PPVA-N5-MS4 |
|
Product Name
|
Pneumatics, Hydraulics - Actuators/Cylinders |
|
Operating Temperature
|
23 to 140 F (-5 to 60 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Time
6 seconds
AC Voltage
24 to 230 volts
Frequency
50 Hz; 60 Hz
View Details
Actuation Time
25 seconds
Actuator Torque
1100 In-lbs (1268 kg-cm)
Duty Cycle
100 (%)
View Details