DSBC-32-100-PPSA-N3 -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
Festo Corporation
Pneumatics, Hydraulics - Actuators/Cylinders
DSBC-32-100-PPSA-N3
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Technical Specifications
|
Product Category
|
Electric Valve Actuators |
|
Product Number
|
DSBC-32-100-PPSA-N3 |
|
Product Name
|
Pneumatics, Hydraulics - Actuators/Cylinders |
|
Operating Temperature
|
-4 to 176 F (-20 to 80 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Time
10 seconds
Actuator Torque
400 In-lbs (461 kg-cm)
Duty Cycle
100 (%)
View Details
Bonomi North America, Inc.
Operation
OnOff
AC Voltage
24 volts
DC Voltage
24 volts
View Details
Operating Temperature
14 to 140 F (-10 to 60 C)
View Details
Actuation Time
6 seconds
AC Voltage
24 to 230 volts
Frequency
50 Hz; 60 Hz
View Details