DRRD-16-180-FH-Y9A -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
Festo Corporation
Pneumatics, Hydraulics - Actuators/Cylinders
DRRD-16-180-FH-Y9A
Description
SEMI-ROTARY DRIVE
-
Quarktwin Technology Ltd.
Datasheet
Description
SEMI-ROTARY DRIVE
Datasheet
Technical Specifications
|
Product Category
|
Electric Valve Actuators |
|
Product Number
|
DRRD-16-180-FH-Y9A |
|
Product Name
|
Pneumatics, Hydraulics - Actuators/Cylinders |
|
Operating Temperature
|
14 to 140 F (-10 to 60 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operation
OnOff
AC Voltage
110 to 240 volts
DC Voltage
24 volts
View Details
Actuation Time
6 seconds
AC Voltage
24 to 230 volts
Frequency
50 Hz; 60 Hz
View Details
Actuation Time
25 seconds
Actuator Torque
2000 In-lbs (2306 kg-cm)
Duty Cycle
50 (%)
View Details