DPRA-N-2"-6-UB-N -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
Festo Corporation
Pneumatics, Hydraulics - Actuators/Cylinders
DPRA-N-2"-6-UB-N
Description
ROUND CYLINDER
-
Quarktwin Technology Ltd.
Description
ROUND CYLINDER
Technical Specifications
|
Product Category
|
Electric Valve Actuators |
|
Product Number
|
DPRA-N-2"-6-UB-N |
|
Product Name
|
Pneumatics, Hydraulics - Actuators/Cylinders |
|
Operating Temperature
|
-4 to 300 F (-20 to 149 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Time
25 seconds
Actuator Torque
2000 In-lbs (2306 kg-cm)
Duty Cycle
50 (%)
View Details
Bonomi North America, Inc.
Operation
OnOff
AC Voltage
100 to 240 volts
DC Voltage
12 to 24 volts
View Details
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
Actuation Time
6 seconds
AC Voltage
24 to 230 volts
Frequency
50 Hz; 60 Hz
View Details