DPRA-N-1 1/16"-6-N -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
Festo Corporation
Pneumatics, Hydraulics - Actuators/Cylinders
DPRA-N-1 1/16"-6-N
Description
ROUND CYLINDER
-
Quarktwin Technology Ltd.
Description
ROUND CYLINDER
Technical Specifications
|
Product Category
|
Electric Rotary Actuators |
|
Product Number
|
DPRA-N-1 1/16"-6-N |
|
Product Name
|
Pneumatics, Hydraulics - Actuators/Cylinders |
|
Operating Temperature
|
-4 to 300 F (-20 to 149 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Rotational Output
Shaft
Features
Position Feedback
Physical Dimensions
546mm x 690mm x 562mm
View Details
Radial Load
157 lbs (71.37 kg)
Linear Stroke
15.75 inch (400 mm)
Operating Temperature
32 to 140 F (0 to 60 C)
View Details
Rotational Output
Table
Physical Dimensions
2.74x3.00x2.86
Rotation Angle
90°
View Details