DPCB-N-2"-4"-F-N-U12 -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
Festo Corporation
Pneumatics, Hydraulics - Actuators/Cylinders
DPCB-N-2"-4"-F-N-U12
Description
PANCAKE CYLINDER
-
Quarktwin Technology Ltd.
Description
PANCAKE CYLINDER
Technical Specifications
|
Product Category
|
Electric Valve Actuators |
|
Product Number
|
DPCB-N-2"-4"-F-N-U12 |
|
Product Name
|
Pneumatics, Hydraulics - Actuators/Cylinders |
|
Operating Temperature
|
-25.6 to 151 F (-32 to 66 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Time
25 seconds
Actuator Torque
1100 In-lbs (1268 kg-cm)
Duty Cycle
100 (%)
View Details
Bonomi North America, Inc.
Operation
OnOff
DC Voltage
24 volts
View Details
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Actuation Time
6 seconds
AC Voltage
24 to 230 volts
Frequency
50 Hz; 60 Hz
View Details