Festo Corporation Bellows gripper DHEB-33-E-U-S-P

Description
11 sizes for gripping diameter from 8 to 85 mm Direction of movement: bellows upwards or downwards Different bellows materials: EPDM or silicone Air connection on the side or from above Optimized process sequence with increased quality: prevents the workpieces from being scratched Additional reliability: optional sensing via proximity or position sensor For gentle internal gripping of delicate workpieces
Request a Quote Datasheet
Description
11 sizes for gripping diameter from 8 to 85 mm Direction of movement: bellows upwards or downwards Different bellows materials: EPDM or silicone Air connection on the side or from above Optimized process sequence with increased quality: prevents the workpieces from being scratched Additional reliability: optional sensing via proximity or position sensor For gentle internal gripping of delicate workpieces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows gripper - DHEB-33-E-U-S-P - Festo Corporation
Islandia, NY, United States
Bellows gripper
DHEB-33-E-U-S-P
Bellows gripper DHEB-33-E-U-S-P
11 sizes for gripping diameter from 8 to 85 mm Direction of movement: bellows upwards or downwards Different bellows materials: EPDM or silicone Air connection on the side or from above Optimized process sequence with increased quality: prevents the workpieces from being scratched Additional reliability: optional sensing via proximity or position sensor For gentle internal gripping of delicate workpieces
  • 11 sizes for gripping diameter from 8 to 85 mm
  • Direction of movement: bellows upwards or downwards
  • Different bellows materials: EPDM or silicone
  • Air connection on the side or from above
  • Optimized process sequence with increased quality: prevents the workpieces from being scratched
  • Additional reliability: optional sensing via proximity or position sensor
  • For gentle internal gripping of delicate workpieces
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Grippers
Product Number DHEB-33-E-U-S-P
Product Name Bellows gripper
Action Single
Unlock Full Specs
to access all available technical data

Similar Products

Bernoulli gripper - OGGB-140-G18-2 - Festo Corporation
Specs
Jaw Material Aluminum
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Parallel gripper - HGPD-40-A - Festo Corporation
Specs
Style Angular; Parallel
Number of Grips 2
Action Double
View Details
Gripper jaw blank - BUB-HGDT-40 - Festo Corporation
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
Grip Size 40.0 mm (1.57 inch)
View Details
Three-point gripper - HGDT-40-A-G1 - Festo Corporation
Specs
Style Angular
Number of Grips 3
Action Double
View Details