Festo Corporation Push-in bulkhead connector CRQSS-8

Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet
Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in bulkhead connector - CRQSS-8 - Festo Corporation
Islandia, NY, United States
Push-in bulkhead connector
CRQSS-8
Push-in bulkhead connector CRQSS-8
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
  • Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance
  • Food-safe; see www.festo.com/sp/crqs -> "Certificates" tab
  • Operating media: compressed air, vacuum, (water)
  • Stainless steel
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 19791799 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
19791799
Pneumatic Fitting & Accessories 19791799
PUSH-IN BULKHEAD CONNECTOR, CRQS SERIES, STANDARD SIZE, 5.7 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 8 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 8 MM OD TUBING, 1 PACK SIZE, 164213. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN BULKHEAD CONNECTOR, CRQS SERIES, STANDARD SIZE, 5.7 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 8 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 8 MM OD TUBING, 1 PACK SIZE, 164213. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number CRQSS-8 19791799
Product Name Push-in bulkhead connector Pneumatic Fitting & Accessories
Fitting Type Bulkhead Fitting Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Blanking plug - CQC-15H - Festo Corporation
Festo Corporation
Specs
Fitting Type Quick Coupler
Temperature -13 to 158 F (-25 to 70 C)
View Details
Barb tubing fitting - N-1/2-P-9-MS - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details