Festo Corporation Push-in L-connector CRQSL-8

Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet
Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in L-connector - CRQSL-8 - Festo Corporation
Islandia, NY, United States
Push-in L-connector
CRQSL-8
Push-in L-connector CRQSL-8
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
  • Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance
  • Food-safe; see www.festo.com/sp/crqs -> "Certificates" tab
  • Operating media: compressed air, vacuum, (water)
  • Stainless steel
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45125217 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45125217
Pneumatic Fitting & Accessories 45125217
PUSH-IN L-CONNECTOR, CRQS SERIES, STANDARD SIZE, 5.1 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 8 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 8 MM OD TUBING, 1 PACK SIZE, 130664. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN L-CONNECTOR, CRQS SERIES, STANDARD SIZE, 5.1 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 8 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 8 MM OD TUBING, 1 PACK SIZE, 130664. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number CRQSL-8 45125217
Product Name Push-in L-connector Pneumatic Fitting & Accessories
Connection Type Push-to-Connect Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling plug - KS2-CK-4 - Festo Corporation
Specs
Fitting Type Quick Coupler; Coupling Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Elbow quick connector - LCK-M5-PK-3 - Festo Corporation
Specs
Fitting Type Quick Coupler; Elbow Fitting; Swivel Fitting
Material Die-cast zinc
View Details
Push-in T-connector - CRQST-10 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Double nipple - E-G1/4-1/4NPT - Festo Corporation
Specs
Fitting Type Nipple Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details