Festo Corporation Push-in L-connector CRQSL-6

Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet
Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in L-connector - CRQSL-6 - Festo Corporation
Islandia, NY, United States
Push-in L-connector
CRQSL-6
Push-in L-connector CRQSL-6
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
  • Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance
  • Food-safe; see www.festo.com/sp/crqs -> "Certificates" tab
  • Operating media: compressed air, vacuum, (water)
  • Stainless steel
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45125213 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45125213
Pneumatic Fitting & Accessories 45125213
PUSH-IN L-CONNECTOR, CRQS SERIES, STANDARD SIZE, 3.5 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 6 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 6 MM OD TUBING, 1 PACK SIZE, 130663. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN L-CONNECTOR, CRQS SERIES, STANDARD SIZE, 3.5 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 6 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 6 MM OD TUBING, 1 PACK SIZE, 130663. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number CRQSL-6 45125213
Product Name Push-in L-connector Pneumatic Fitting & Accessories
Connection Type Push-to-Connect Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push-in sleeve - CQH-15-QS-12 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material POM
Temperature -13 to 158 F (-25 to 70 C)
View Details
Quick coupling socket - KD4-3/8-A - Festo Corporation
Specs
Fitting Type Quick Coupler; Coupling Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
4 suppliers
Quick coupling plug - KS4-CK-4 - Festo Corporation
Specs
Fitting Type Quick Coupler; Coupling Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Barb tubing fitting - C-3/8-P-6 - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details