Festo Corporation Push-in connector CRQS-12-10

Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet
Description
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in connector - CRQS-12-10 - Festo Corporation
Islandia, NY, United States
Push-in connector
CRQS-12-10
Push-in connector CRQS-12-10
Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance Food-safe; see www.festo.com/sp/crq s -> "Certificates" tab Operating media: compressed air, vacuum, (water) Stainless steel
  • Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance
  • Food-safe; see www.festo.com/sp/crqs -> "Certificates" tab
  • Operating media: compressed air, vacuum, (water)
  • Stainless steel
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45071159 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45071159
Pneumatic Fitting & Accessories 45071159
PUSH-IN CONNECTOR, CRQS SERIES, STANDARD SIZE, 6.6 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 12 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 10 MM OD TUBING, 1 PACK SIZE, 130654. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN CONNECTOR, CRQS SERIES, STANDARD SIZE, 6.6 MM NOMINAL WIDTH, -0.95-10 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR 12 MM OD TUBING, PNEUMATIC CONNECTION 2: FOR 10 MM OD TUBING, 1 PACK SIZE, 130654. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number CRQS-12-10 45071159
Product Name Push-in connector Pneumatic Fitting & Accessories
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-in fitting - CRQS-M5-4-I - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Push-in T-fitting - CRQST-3/8-12 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details