solenoid valve CPVSC1-M1H-K-P-QAC For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical
Festo Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | CPVSC1-M1H-K-P-QAC |
Product Name | Air solenoid valve |
Valve Type | Gate; Solenoid |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Valve Size | 0.39 inch (10.00 mm) |