Festo Corporation Air solenoid valve CPVSC1-M1H-J-T-Q4

Description
solenoid valve CPVSC1-M1H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
Request a Quote Datasheet
Description
solenoid valve CPVSC1-M1H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - CPVSC1-M1H-J-T-Q4 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
CPVSC1-M1H-J-T-Q4
Air solenoid valve CPVSC1-M1H-J-T-Q4
solenoid valve CPVSC1-M1H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar

solenoid valve CPVSC1-M1H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar

Supplier's Site Datasheet
Valves and Control - 2171-CPVSC1-M1H-J-T-Q4-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-CPVSC1-M1H-J-T-Q4-ND
Valves and Control 2171-CPVSC1-M1H-J-T-Q4-ND
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number CPVSC1-M1H-J-T-Q4 2171-CPVSC1-M1H-J-T-Q4-ND
Product Name Air solenoid valve Valves and Control
Valve Type Gate; Solenoid Solenoid Valve
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.39 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1CH-5LS-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5J-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Basic valve - CPE18-P1-5LS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Basic valve - CPE18-P1-5/3GS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers