solenoid valve CPV14-M1H-5LS-K-1/8 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical
| Festo Corporation | DigiKey | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | CPV14-M1H-5LS-K-1/8 | 2171-CPV14-M1H-5LS-K-1/8-ND |
| Product Name | Air solenoid valve | Valves and Control |
| Valve Type | Gate; Solenoid | Solenoid Valve |
| Primary Material | Aluminum; Brass / Bronze; Steel | |
| Media | Air; Compressed Air | |
| Valve Size | 0.55 inch (14.00 mm) |