Festo Corporation Air solenoid valve CPV10-M1H-5LS-M7

Description
solenoid valve CPV10-M1H-5LS-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
solenoid valve CPV10-M1H-5LS-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - CPV10-M1H-5LS-M7 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
CPV10-M1H-5LS-M7
Air solenoid valve CPV10-M1H-5LS-M7
solenoid valve CPV10-M1H-5LS-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar

solenoid valve CPV10-M1H-5LS-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-CPV10-M1H-5LS-M7-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-CPV10-M1H-5LS-M7-ND
Valves and Control 2171-CPV10-M1H-5LS-M7-ND
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet
Solenoid Valve - 10934423 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
10934423
Solenoid Valve 10934423
AIR SOLENOID VALVE, PART NUMBER: 161414, 5/2-WAY, MONOSTABLE, 10 MM, STANDARD NOMINAL FLOW RATE: 400 I/MIN, SINGLE SOLENOID, 21 V DC, OPERATING VOLTAGE: 24 VDC, W/O FLOW CONTROL OPTION, PILOT-CONTROLLED, NON-REVERSIBLE. FREE 2 YEAR RADWELL WARRANTY

AIR SOLENOID VALVE, PART NUMBER: 161414, 5/2-WAY, MONOSTABLE, 10 MM, STANDARD NOMINAL FLOW RATE: 400 I/MIN, SINGLE SOLENOID, 21 V DC, OPERATING VOLTAGE: 24 VDC, W/O FLOW CONTROL OPTION, PILOT-CONTROLLED, NON-REVERSIBLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
FESTO Valves CPV10-M1H-5LS-M7

FESTO Valves CPV10-M1H-5LS-M7

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number CPV10-M1H-5LS-M7 2171-CPV10-M1H-5LS-M7-ND 10934423
Product Name Air solenoid valve Valves and Control Solenoid Valve Solenoid Valve
Valve Type Gate; Solenoid Solenoid Valve Control Valve; Pilot; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
Valve Size 0.39 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M1H-5/3G-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-5L-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE14-M1CH-5/3GS-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers