Festo Corporation Air solenoid valve CPV10-M1H-5JS-M7

Description
solenoid valve CPV10-M1H-5JS-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
solenoid valve CPV10-M1H-5JS-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - CPV10-M1H-5JS-M7 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
CPV10-M1H-5JS-M7
Air solenoid valve CPV10-M1H-5JS-M7
solenoid valve CPV10-M1H-5JS-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar

solenoid valve CPV10-M1H-5JS-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-CPV10-M1H-5JS-M7-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-CPV10-M1H-5JS-M7-ND
Valves and Control 2171-CPV10-M1H-5JS-M7-ND
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet
Solenoid Valve - 10934419 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
10934419
Solenoid Valve 10934419
SOLENOID VALVE, 5/2 DOUBLE SOLENOID, 10 MM VALVE SIZE, 24 VDC, 0.46 W, M7 PORT SIZE, -0.9 - 10 BAR, IP65, (161415). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 5/2 DOUBLE SOLENOID, 10 MM VALVE SIZE, 24 VDC, 0.46 W, M7 PORT SIZE, -0.9 - 10 BAR, IP65, (161415). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
FESTO Valves CPV10-M1H-5JS-M7

FESTO Valves CPV10-M1H-5JS-M7

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number CPV10-M1H-5JS-M7 2171-CPV10-M1H-5JS-M7-ND 10934419
Product Name Air solenoid valve Valves and Control Solenoid Valve Solenoid Valve
Valve Type Gate; Solenoid Solenoid Valve Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure -13.05 to 145.04 psi (-9.19 to 102 m H2O) -1.00 to 145.00 psi (-0.7038 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPV14-M1H-5LS-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPV10-M1H-2X2-GLS-K-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-3GLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5L-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers