Festo Corporation Air solenoid valve CPV10-M1H-5JS-K-M7

Description
solenoid valve CPV10-M1H-5JS-K-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
solenoid valve CPV10-M1H-5JS-K-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - CPV10-M1H-5JS-K-M7 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
CPV10-M1H-5JS-K-M7
Air solenoid valve CPV10-M1H-5JS-K-M7
solenoid valve CPV10-M1H-5JS-K-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar

solenoid valve CPV10-M1H-5JS-K-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-CPV10-M1H-5JS-K-M7-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-CPV10-M1H-5JS-K-M7-ND
Valves and Control 2171-CPV10-M1H-5JS-K-M7-ND
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number CPV10-M1H-5JS-K-M7 2171-CPV10-M1H-5JS-K-M7-ND
Product Name Air solenoid valve Valves and Control
Valve Type Gate; Solenoid Solenoid Valve
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
Valve Size 0.39 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Basic valve - CPE18-P1-3GL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-3GLS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5/3B-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5/3GS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers