Festo Corporation Connection block CPE10-PRS-1/4-10

Description
manifold block CPE10-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE10-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-PRS-1/4-10 - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-PRS-1/4-10
Connection block CPE10-PRS-1/4-10
manifold block CPE10-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE10-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-PRS-1/4-10
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-1/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 871 GPM (3300 L/min)
View Details
2 suppliers
Connection block - CPX-AB-4-M12X2-5POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details
2 suppliers
Multi-pin - CPV14-VI-P8-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Manifold subbase with 90° connections - NAVW-1/2-NPT-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT; 1/8 NPT
Size 1/2"
View Details