Festo Corporation Input/output module CP-A04-M12-CL

Description
input/output module CP-A04-M12-CL With 4 outputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T70°C X Dc IP67, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C
Request a Quote Datasheet
Description
input/output module CP-A04-M12-CL With 4 outputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T70°C X Dc IP67, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input/output module - CP-A04-M12-CL - Festo Corporation
Islandia, NY, United States
Input/output module
CP-A04-M12-CL
Input/output module CP-A04-M12-CL
input/output module CP-A04-M12-CL With 4 outputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T70°C X Dc IP67, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C

input/output module CP-A04-M12-CL With 4 outputs ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T6 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T70°C X Dc IP67, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Data Acquisition
Product Number CP-A04-M12-CL
Product Name Input/output module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Input/output module - CDPX-EA-V2 - Festo Corporation
Specs
Data Acquisition Input/Output Module
Isolation yes
DC Voltage 24 V DC
View Details
Output module - CPX-8DA-H - Festo Corporation
Specs
Data Acquisition Output Module
Isolation Yes, when using intermediate feed
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
Input/output module - CPX-L-8DE-8DA-16-KL-3POL - Festo Corporation
Specs
Data Acquisition Input/Output Module
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
Digital input/output card (local I/O) - SPC 200 DIO - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details