Festo Corporation Pneumatic muffler AMTE-M-H-M5

Description
Long or short design Metal version Operating medium: compressed air High temperature resistance up to 80°C Slim overall width Many different variants Universal applications
Request a Quote Datasheet
Description
Long or short design Metal version Operating medium: compressed air High temperature resistance up to 80°C Slim overall width Many different variants Universal applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic muffler - AMTE-M-H-M5 - Festo Corporation
Islandia, NY, United States
Pneumatic muffler
AMTE-M-H-M5
Pneumatic muffler AMTE-M-H-M5
Long or short design Metal version Operating medium: compressed air High temperature resistance up to 80°C Slim overall width Many different variants Universal applications
  • Long or short design
  • Metal version
  • Operating medium: compressed air
  • High temperature resistance up to 80°C
  • Slim overall width
  • Many different variants
  • Universal applications
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Silencers and Mufflers (Industrial)
Product Number AMTE-M-H-M5
Product Name Pneumatic muffler
Type / Application Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic muffler - AMTE-M-LH-N14 - Festo Corporation
Specs
Type / Application Pneumatic
Port Exhaust
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Pneumatic muffler - AMTE-M-LH-N18 - Festo Corporation
Specs
Type / Application Pneumatic
Port Exhaust
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Pneumatic muffler - UC-QS-4H - Festo Corporation
Specs
Type / Application Pneumatic
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Filter muffler - LFU-1 - Festo Corporation
Festo Corporation
Specs
Type / Application Other; Filter muffler
Special Filter
Flow 441 SCFM (750 m³/hr)
View Details