Festo Corporation
Compact air cylinder
ADN-3"-2 1/2"-A-P-A
Description
Piston rod with internal or external thread
Wide range of variants for customized applications
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Description
Piston rod with internal or external thread
Wide range of variants for customized applications
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Suppliers
Piston rod with internal or external thread
Wide range of variants for customized applications
Magnetic piston for position sensing
- Piston rod with internal or external thread
- Wide range of variants for customized applications
- Magnetic piston for position sensing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
ADN-3"-2 1/2"-A-P-A |
|
Product Name
|
Compact air cylinder |
|
Stroke
|
2.5 inch (63.5 mm)
|
|
Rated Load/Force
|
678 lbs (307 kg)
|
|
Operating Pressure
|
14.5 to 145 psi (10.2 to 102 m H2O)
|
|
Shaft Diameter
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1.97 inch (50 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers
Stroke
3.15 inch (80 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers
Stroke
0.7874 inch (20 mm)
Rated Load/Force
1059 lbs (480 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
3.15 inch (80 mm)
Rated Load/Force
265 lbs (120 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers