The Hallite 80 rotary pressure seal is a seal designed specifically for use in hydraulic swivel joints.The Hallite 80 is manufactured in Hallites high specification polyurethane, Hythane 181, to provide ease of installation and excellent sealing characteristics.Plea
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 80 Series |
| Product Name | Swivel Seals |
| Material (ASTM Abbreviation) | Polyurethane |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 3.15 to 4.92 inch (80 to 125 mm) |
| Housing I.D. or Seal O.D. | 3.54 to 5.33 inch (90 to 135 mm) |