Hallite Seals International Ltd. Double Acting Piston Seals 780 Series

Description
A robust assembly designed specifically for one piece pistons, the Hallite 780 double acting seal uses a rubber sealing element that has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide range of medium duty applications. The seal is also suitable for two piece pistons.The assembly comprises a rubber sealing element, two spit support rings and two split L-shaped bearings, one of each located either side of the seal.The nitrile rubber sealing element is designed with multi-lips for efficient dynamic sealing with minimal low pressure friction and, when pressurised, be protected from extrusion damage by the extending lips of the support ring. The support ring is manufactured from a tough, flexible polymer and scarf cut for assembly.Both the L-shaped bearings and support rings are grooved to ensure that the fluid pressure properly energises the sealing element and to prevent the possibility of any pressure trapping within the seal assembly.
Datasheet
Description
A robust assembly designed specifically for one piece pistons, the Hallite 780 double acting seal uses a rubber sealing element that has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide range of medium duty applications. The seal is also suitable for two piece pistons.The assembly comprises a rubber sealing element, two spit support rings and two split L-shaped bearings, one of each located either side of the seal.The nitrile rubber sealing element is designed with multi-lips for efficient dynamic sealing with minimal low pressure friction and, when pressurised, be protected from extrusion damage by the extending lips of the support ring. The support ring is manufactured from a tough, flexible polymer and scarf cut for assembly.Both the L-shaped bearings and support rings are grooved to ensure that the fluid pressure properly energises the sealing element and to prevent the possibility of any pressure trapping within the seal assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Piston Seals - 780 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Double Acting Piston Seals
780 Series
Double Acting Piston Seals 780 Series
A robust assembly designed specifically for one piece pistons, the Hallite 780 double acting seal uses a rubber sealing element that has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide range of medium duty applications. The seal is also suitable for two piece pistons.The assembly comprises a rubber sealing element, two spit support rings and two split L-shaped bearings, one of each located either side of the seal.The nitrile rubber sealing element is designed with multi-lips for efficient dynamic sealing with minimal low pressure friction and, when pressurised, be protected from extrusion damage by the extending lips of the support ring. The support ring is manufactured from a tough, flexible polymer and scarf cut for assembly.Both the L-shaped bearings and support rings are grooved to ensure that the fluid pressure properly energises the sealing element and to prevent the possibility of any pressure trapping within the seal assembly.

A robust assembly designed specifically for one piece pistons, the Hallite 780 double acting seal uses a rubber sealing element that has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide range of medium duty applications. The seal is also suitable for two piece pistons.The assembly comprises a rubber sealing element, two spit support rings and two split L-shaped bearings, one of each located either side of the seal.The nitrile rubber sealing element is designed with multi-lips for efficient dynamic sealing with minimal low pressure friction and, when pressurised, be protected from extrusion damage by the extending lips of the support ring. The support ring is manufactured from a tough, flexible polymer and scarf cut for assembly.Both the L-shaped bearings and support rings are grooved to ensure that the fluid pressure properly energises the sealing element and to prevent the possibility of any pressure trapping within the seal assembly.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 780 Series
Product Name Double Acting Piston Seals
Material (ASTM Abbreviation) Highly Saturated Nitrile (HNBR)
Orientation / Direction Piston Seal
Action Double Acting
Design Units Metric
Shaft O.D. or Seal I.D. 0.4331 to 8.86 inch (11 to 225 mm)
Unlock Full Specs
to access all available technical data