Hallite Seals International Ltd. Double Acting Piston Seals 735 Series

Description
Hallite 735 is a compact double acting piston seal assembly designed for one piece pistons and is suitable for low to high pressure, medium to heavy duty applications. The assembly comprises as standard a self lubricating wear resistant bronze filled or glass / MoS2 illed PTFE cap ring, which is loaded by a NBR energiser. Thermoplastic splite anti-extrusion rings support the seal on both sides and prevent contamination of the energiser and cap ring.Hallite's 735 piston seal is designed to be used in a variety of equipment and is particularly suited to use in earthmoving and other off-highway equipment.The range consists of seals to suit popular North American and Asian housings.Please ensure the correct part number is used for the required cap ring.PTFE, 40% bronzeLast digit of part no.0orPTFE, 15% glass 5% MoS2Last digit of part no.1 For information about other material options available, please contact your local Hallite Seals office.
Datasheet
Description
Hallite 735 is a compact double acting piston seal assembly designed for one piece pistons and is suitable for low to high pressure, medium to heavy duty applications. The assembly comprises as standard a self lubricating wear resistant bronze filled or glass / MoS2 illed PTFE cap ring, which is loaded by a NBR energiser. Thermoplastic splite anti-extrusion rings support the seal on both sides and prevent contamination of the energiser and cap ring.Hallite's 735 piston seal is designed to be used in a variety of equipment and is particularly suited to use in earthmoving and other off-highway equipment.The range consists of seals to suit popular North American and Asian housings.Please ensure the correct part number is used for the required cap ring.PTFE, 40% bronzeLast digit of part no.0orPTFE, 15% glass 5% MoS2Last digit of part no.1 For information about other material options available, please contact your local Hallite Seals office.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Piston Seals - 735 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Double Acting Piston Seals
735 Series
Double Acting Piston Seals 735 Series
Hallite 735 is a compact double acting piston seal assembly designed for one piece pistons and is suitable for low to high pressure, medium to heavy duty applications. The assembly comprises as standard a self lubricating wear resistant bronze filled or glass / MoS2 illed PTFE cap ring, which is loaded by a NBR energiser. Thermoplastic splite anti-extrusion rings support the seal on both sides and prevent contamination of the energiser and cap ring.Hallite's 735 piston seal is designed to be used in a variety of equipment and is particularly suited to use in earthmoving and other off-highway equipment.The range consists of seals to suit popular North American and Asian housings.Please ensure the correct part number is used for the required cap ring.PTFE, 40% bronzeLast digit of part no.0orPTFE, 15% glass 5% MoS2Last digit of part no.1 For information about other material options available, please contact your local Hallite Seals office.

Hallite 735 is a compact double acting piston seal assembly designed for one piece pistons and is suitable for low to high pressure, medium to heavy duty applications. The assembly comprises as standard a self lubricating wear resistant bronze filled or glass / MoS2 illed PTFE cap ring, which is loaded by a NBR energiser. Thermoplastic splite anti-extrusion rings support the seal on both sides and prevent contamination of the energiser and cap ring.Hallite's 735 piston seal is designed to be used in a variety of equipment and is particularly suited to use in earthmoving and other off-highway equipment.The range consists of seals to suit popular North American and Asian housings.Please ensure the correct part number is used for the required cap ring.PTFE, 40% bronzeLast digit of part no.0orPTFE, 15% glass 5% MoS2Last digit of part no.1 For information about other material options available, please contact your local Hallite Seals office.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 735 Series
Product Name Double Acting Piston Seals
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Orientation / Direction Piston Seal
Action Double Acting
Design Units English; Metric
Shaft O.D. or Seal I.D. 1.42 to 14.65 inch (36 to 372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
PTFE Piston Seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Type Piston Ring
View Details
Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
Seal Features Spring-energized
View Details
Double Acting Piston Seals - 770 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Polyester, Hallite® 181
Orientation / Direction Piston Seal
Action Single Acting; Double Acting
View Details