Hallite Seals International Ltd. Unitised Pistons 720 Series

Description
The Hallite 720 is a complete, self contained piston, bearing and seal in one assembly that can solve difficult assembly problems or be used as a cost effective alternative to the traditional piston assembly with a seperately fitted seal and bearing.The Hallite 720 provides improved stability and has smaller extrusion gaps that extend the life of the piston seal. Moulding the bearing material over the outer diameter gives an extremely tight fit between the piston and the cylinder inner diameter. The piston diameter is tightly controlled, reducing the number of critical tolerance variables resulting in increased performance.Material option:The materials used for the Standard Unitized Piston are selected to handle a broad range of appliaction parameters.It is constructed using four components:High strength steel bodyNon-metallic bearingRubber loading ringFilled PTFE seal ring (inch sizes)Polyurethane seal ring (metric sizes)The piston body is machined to exact dimensions. The non-metallic bearing material is moulded to the piston using a special propriety process. It is then machined to the final precise OD dimension and the seal is installed. It is supplied ready for use in cylinder.Produced today in a wide range of sizes, bearing and seal materials, Hallite's exclusive Type 720 Unitised Piston is available off the shelf in numerous standard metric and inch sizes.Please note: To request a custom made Type 720 Unitised Piston to suit your specific needs, please visit our Custom Seals form and select Unitized Piston from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.
Datasheet
Description
The Hallite 720 is a complete, self contained piston, bearing and seal in one assembly that can solve difficult assembly problems or be used as a cost effective alternative to the traditional piston assembly with a seperately fitted seal and bearing.The Hallite 720 provides improved stability and has smaller extrusion gaps that extend the life of the piston seal. Moulding the bearing material over the outer diameter gives an extremely tight fit between the piston and the cylinder inner diameter. The piston diameter is tightly controlled, reducing the number of critical tolerance variables resulting in increased performance.Material option:The materials used for the Standard Unitized Piston are selected to handle a broad range of appliaction parameters.It is constructed using four components:High strength steel bodyNon-metallic bearingRubber loading ringFilled PTFE seal ring (inch sizes)Polyurethane seal ring (metric sizes)The piston body is machined to exact dimensions. The non-metallic bearing material is moulded to the piston using a special propriety process. It is then machined to the final precise OD dimension and the seal is installed. It is supplied ready for use in cylinder.Produced today in a wide range of sizes, bearing and seal materials, Hallite's exclusive Type 720 Unitised Piston is available off the shelf in numerous standard metric and inch sizes.Please note: To request a custom made Type 720 Unitised Piston to suit your specific needs, please visit our Custom Seals form and select Unitized Piston from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unitised Pistons - 720 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Unitised Pistons
720 Series
Unitised Pistons 720 Series
The Hallite 720 is a complete, self contained piston, bearing and seal in one assembly that can solve difficult assembly problems or be used as a cost effective alternative to the traditional piston assembly with a seperately fitted seal and bearing.The Hallite 720 provides improved stability and has smaller extrusion gaps that extend the life of the piston seal. Moulding the bearing material over the outer diameter gives an extremely tight fit between the piston and the cylinder inner diameter. The piston diameter is tightly controlled, reducing the number of critical tolerance variables resulting in increased performance.Material option:The materials used for the Standard Unitized Piston are selected to handle a broad range of appliaction parameters.It is constructed using four components:High strength steel bodyNon-metallic bearingRubber loading ringFilled PTFE seal ring (inch sizes)Polyurethane seal ring (metric sizes)The piston body is machined to exact dimensions. The non-metallic bearing material is moulded to the piston using a special propriety process. It is then machined to the final precise OD dimension and the seal is installed. It is supplied ready for use in cylinder.Produced today in a wide range of sizes, bearing and seal materials, Hallite's exclusive Type 720 Unitised Piston is available off the shelf in numerous standard metric and inch sizes.Please note: To request a custom made Type 720 Unitised Piston to suit your specific needs, please visit our Custom Seals form and select Unitized Piston from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.

The Hallite 720 is a complete, self contained piston, bearing and seal in one assembly that can solve difficult assembly problems or be used as a cost effective alternative to the traditional piston assembly with a seperately fitted seal and bearing.The Hallite 720 provides improved stability and has smaller extrusion gaps that extend the life of the piston seal. Moulding the bearing material over the outer diameter gives an extremely tight fit between the piston and the cylinder inner diameter. The piston diameter is tightly controlled, reducing the number of critical tolerance variables resulting in increased performance.Material option:The materials used for the Standard Unitized Piston are selected to handle a broad range of appliaction parameters.It is constructed using four components:High strength steel bodyNon-metallic bearingRubber loading ringFilled PTFE seal ring (inch sizes)Polyurethane seal ring (metric sizes)The piston body is machined to exact dimensions. The non-metallic bearing material is moulded to the piston using a special propriety process. It is then machined to the final precise OD dimension and the seal is installed. It is supplied ready for use in cylinder.Produced today in a wide range of sizes, bearing and seal materials, Hallite's exclusive Type 720 Unitised Piston is available off the shelf in numerous standard metric and inch sizes.Please note: To request a custom made Type 720 Unitised Piston to suit your specific needs, please visit our Custom Seals form and select Unitized Piston from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 720 Series
Product Name Unitised Pistons
Material (ASTM Abbreviation) Polyurethane
Orientation / Direction Piston Seal
Design Units English; Metric
Shaft O.D. or Seal I.D. 0.4724 to 1.26 inch (12 to 32 mm)
Housing I.D. or Seal O.D. 1.26 to 3.94 inch (32 to 100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
Seal Features Spring-energized
View Details
PTFE V Ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
S Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
Double Acting Piston Seals - 54 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Orientation / Direction Piston Seal
Action Double Acting
View Details