Hallite Seals International Ltd. Rod Seal 621 Series

Description
The Hallite 621 is a top of the range high pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under all pressure conditions and to cushion the seal against shock loadings.The shell is moulded in Hallite's Hallite's high performance polyurethane Hythane 181, ensuring flexibility for installation and performance at low temperatures.The Hallite 621 also benefits from Hallite's twin lip profile for dry rod sealing.
Datasheet
Description
The Hallite 621 is a top of the range high pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under all pressure conditions and to cushion the seal against shock loadings.The shell is moulded in Hallite's Hallite's high performance polyurethane Hythane 181, ensuring flexibility for installation and performance at low temperatures.The Hallite 621 also benefits from Hallite's twin lip profile for dry rod sealing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Seal - 621 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Rod Seal
621 Series
Rod Seal 621 Series
The Hallite 621 is a top of the range high pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under all pressure conditions and to cushion the seal against shock loadings.The shell is moulded in Hallite's Hallite's high performance polyurethane Hythane 181, ensuring flexibility for installation and performance at low temperatures.The Hallite 621 also benefits from Hallite's twin lip profile for dry rod sealing.

The Hallite 621 is a top of the range high pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under all pressure conditions and to cushion the seal against shock loadings.The shell is moulded in Hallite's Hallite's high performance polyurethane Hythane 181, ensuring flexibility for installation and performance at low temperatures.The Hallite 621 also benefits from Hallite's twin lip profile for dry rod sealing.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 621 Series
Product Name Rod Seal
Material (ASTM Abbreviation) Polyurethane; Hythane® 181
Orientation / Direction Rod Seal
Design Units English; Metric
Shaft O.D. or Seal I.D. 1.18 to 8.46 inch (30 to 215 mm)
Housing I.D. or Seal O.D. 1.57 to 9.25 inch (40 to 235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

S Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
bronze filled ptfe wear ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to ? F (-200 to ? C)
View Details
Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
Seal Features Spring-energized
View Details
Double Acting Piston Seals - 52 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Rubberized Fabric
Orientation / Direction Piston Seal
Action Double Acting
View Details