The Hallite 617 Multilip seal is an asymmetric rod seal specifically developed to meet the requirements of ISO 6020-2 160 bar compact cylinders. The housing sizes confirm to those given for such cylinders in ISO 5597.Manufactured in black version of Hallites high performance polyurethane Hythane 181, the type 617 is an extremely flexible seal making installation very easy. The sealing lips are precision trimmed for consistent sealing performance.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 617 Series |
| Product Name | Rod Seal |
| Material (ASTM Abbreviation) | Polyurethane; Hythane® 181 |
| Orientation / Direction | Rod Seal |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 0.4724 to 5.51 inch (12 to 140 mm) |
| Housing I.D. or Seal O.D. | 0.7480 to 6.1 inch (19 to 155 mm) |