The Hallite 610 is an asymmetric "solid" seal offering excellent dry rod sealing for light and medium duty applications.It is designed to be les sensitive to pressure fluctuations than Hallite 605 'U' ring design.Manufactured in Hallite's high performance polyurethane - Hythane ~ 181 - the type 610 is an extremely flexible seal making installation very easy.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 610 Series |
| Product Name | Rod Seal |
| Material (ASTM Abbreviation) | Polyurethane; Hythane® 181 |
| Orientation / Direction | Rod Seal |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 0.3150 to 5.28 inch (8 to 134 mm) |
| Housing I.D. or Seal O.D. | 0.6299 to 5.79 inch (16 to 147 mm) |