The Hallite 601 is a high performance general purpose seal suitable for rod and piston use.Manufactured in Hythane 181 - Hallite's 601 is engineered to effect a good seal in most industrial cylinder applications.The sealing lips are accurately machined trimmed to ensure good low pressure sealing while the material resists extrusion at high pressures.NB: Hallite 606 is a preferred option for back to back piston applications.Part numbers commencing 46 . . . . . are designed to suit popular Asian housings.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 601 Series |
| Product Name | Rod Seals & Single Acting Piston Seals |
| Material (ASTM Abbreviation) | Polyurethane; Hythane® 181 |
| Orientation / Direction | Rod Seal; Piston Seal |
| Action | Single Acting |
| Design Units | English; Metric |
| Shaft O.D. or Seal I.D. | 0.1772 to 15.75 inch (4.5 to 400 mm) |