Fenner Drives Eagle Hyfen 85 R 5299009

Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination
Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Suppliers

Company
Product
Description
Supplier Links
Eagle Hyfen 85 R - 5299009 - Fenner Drives
Manheim, PA, USA
Eagle Hyfen 85 R
5299009
Eagle Hyfen 85 R 5299009
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Ultra grip 60 A top surfaces Integrally bonded - no delamination

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 5299009
Product Name Eagle Hyfen 85 R
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

Poly V-Belts - L - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed L
Belt Length 37.40 to 87.99 inch (950.00 to 2235.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1365348 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
Eagle Orange 85 C Flat-Top - 1032072 - Fenner Drives
Specs
English C
Belt Urethane / Polyurethane
Minimum Pulley Size 4.50 inch (114.30 mm)
View Details