Fenner Drives Eagle Hyfen 85 R 5299007

Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination
Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Suppliers

Company
Product
Description
Supplier Links
Eagle Hyfen 85 R - 5299007 - Fenner Drives
Manheim, PA, USA
Eagle Hyfen 85 R
5299007
Eagle Hyfen 85 R 5299007
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Ultra grip 60 A top surfaces Integrally bonded - no delamination

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 5299007
Product Name Eagle Hyfen 85 R
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1365357 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 23.94 inch (608.00 mm)
Belt Polyamide
View Details
Harvester V-Belts - HK - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.50 inch (38.10 mm)
View Details
Ribbed V-Belts - PK Series - SKF/Global
Specs
V-Ribbed PK
Belt Length 22.60 to 95.30 inch (574.04 to 2420.62 mm)
Type Multiple Band
View Details
2 suppliers