The Hallite 513 is a standard profile loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases and the O ring provides complete lip actuation under most conditions.The precision trimmed sealing lips ensure optimum sealing action.Features Flexible for easy installation Excellent resistance to abrasion Positive lip actuation Knife trimmed precision sealing lips Compact housing Wide range of sizes Material optionsMaterialsSeal
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 513 Series |
| Product Name | Rod Seals & Single Acting Piston Seals |
| Orientation / Direction | Rod Seal; Piston Seal |
| Action | Single Acting |
| Design Units | English |
| Shaft O.D. or Seal I.D. | 0.1250 to 60 inch (3.17 to 1524 mm) |
| Housing I.D. or Seal O.D. | 0.3750 to 70 inch (9.52 to 1778 mm) |