Hallite Seals International Ltd. Rod Seals & Single Acting Piston Seals 511 Series

Description
The Hallite 511 is a loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure, the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases and the O ring ensures complete lip actuation under most conditions.The symmetry of the seal allows it to be used on both rod and piston applications and its flexibility enables easy installation. Ideally suited for single acting applications, the Hallite 511 can also be fitted back to back for use in double acting applications.Feature s Flexible for easy installation Excellent resistance to abrasion Positive lip actuation Knife trimmed precision sealing lips Compact housing Wide range of sizeMaterialsSeal material - O-ring Standard Material:Polyurethan e (Black) - NBRLast digit of part no.10Polyester - NBRLast digit of part no.11Polyester - FKMLast digit of part no.12Hallite 361 TPU - NBRLast digit of part no.16For further information about the different 511 material variants we supply, please contact your local Hallite sales office.
Description
The Hallite 511 is a loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure, the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases and the O ring ensures complete lip actuation under most conditions.The symmetry of the seal allows it to be used on both rod and piston applications and its flexibility enables easy installation. Ideally suited for single acting applications, the Hallite 511 can also be fitted back to back for use in double acting applications.Feature s Flexible for easy installation Excellent resistance to abrasion Positive lip actuation Knife trimmed precision sealing lips Compact housing Wide range of sizeMaterialsSeal material - O-ring Standard Material:Polyurethan e (Black) - NBRLast digit of part no.10Polyester - NBRLast digit of part no.11Polyester - FKMLast digit of part no.12Hallite 361 TPU - NBRLast digit of part no.16For further information about the different 511 material variants we supply, please contact your local Hallite sales office.
Datasheet
Datasheet Summary
Powered by GS/AI

The Hallite 511 Series is a loaded U cup seal designed for both rod and piston applications, featuring a polyurethane or polyester shell energized by a resilient O-ring. This design enhances sealing force at low pressures and ensures complete lip actuation as pressure increases. The seal is suitable for single acting applications and can be configured for double acting use when fitted back to back. It offers excellent abrasion resistance and is available in a wide range of sizes. The operating conditions include a maximum pressure of 350 bar (5000 psi) and a temperature range from -40¬8C to +110¬8C (-40¬8F to +230¬8F). The Hallite 511 is compatible with mineral-based hydraulic fluids and is manufactured under stringent quality controls to ensure consistent performance.

Datasheet Summary
Powered by GS/AI

The Hallite 511 Series is a loaded U cup seal designed for both rod and piston applications, featuring a polyurethane or polyester shell energized by a resilient O-ring. This design enhances sealing force at low pressures and ensures complete lip actuation as pressure increases. The seal is suitable for single acting applications and can be configured for double acting use when fitted back to back. It offers excellent abrasion resistance and is available in a wide range of sizes. The operating conditions include a maximum pressure of 350 bar (5000 psi) and a temperature range from -40¬8C to +110¬8C (-40¬8F to +230¬8F). The Hallite 511 is compatible with mineral-based hydraulic fluids and is manufactured under stringent quality controls to ensure consistent performance.

Suppliers

Company
Product
Description
Supplier Links
Rod Seals & Single Acting Piston Seals - 511 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Rod Seals & Single Acting Piston Seals
511 Series
Rod Seals & Single Acting Piston Seals 511 Series
The Hallite 511 is a loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure, the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases and the O ring ensures complete lip actuation under most conditions.The symmetry of the seal allows it to be used on both rod and piston applications and its flexibility enables easy installation. Ideally suited for single acting applications, the Hallite 511 can also be fitted back to back for use in double acting applications.Feature s Flexible for easy installation Excellent resistance to abrasion Positive lip actuation Knife trimmed precision sealing lips Compact housing Wide range of sizeMaterialsSeal material - O-ring Standard Material:Polyurethan e (Black) - NBRLast digit of part no.10Polyester - NBRLast digit of part no.11Polyester - FKMLast digit of part no.12Hallite 361 TPU - NBRLast digit of part no.16For further information about the different 511 material variants we supply, please contact your local Hallite sales office.

The Hallite 511 is a loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure, the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases and the O ring ensures complete lip actuation under most conditions.The symmetry of the seal allows it to be used on both rod and piston applications and its flexibility enables easy installation. Ideally suited for single acting applications, the Hallite 511 can also be fitted back to back for use in double acting applications.Features Flexible for easy installation Excellent resistance to abrasion Positive lip actuation Knife trimmed precision sealing lips Compact housing Wide range of sizeMaterialsSeal material - O-ring Standard Material:Polyurethane (Black) - NBRLast digit of part no.10Polyester - NBRLast digit of part no.11Polyester - FKMLast digit of part no.12Hallite 361 TPU - NBRLast digit of part no.16For further information about the different 511 material variants we supply, please contact your local Hallite sales office.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 511 Series
Product Name Rod Seals & Single Acting Piston Seals
Material (ASTM Abbreviation) Polyurethane; Polyester
Orientation / Direction Rod Seal; Piston Seal
Action Single Acting; Double Acting
Design Units English
Shaft O.D. or Seal I.D. 0.0620 to 11.5 inch (1.57 to 292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
S Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
ptfe backup rings -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Double Acting Piston Seals - 714 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Highly Saturated Nitrile (HNBR)
Orientation / Direction Piston Seal
Action Double Acting
View Details