Fenner Drives Eagle Clear 85 Twisted O-Rings 5050911

Description
Stocked in a variety of standard lengths in the popular 3/16" diameter
Description
Stocked in a variety of standard lengths in the popular 3/16" diameter

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 Twisted O-Rings - 5050911 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85 Twisted O-Rings
5050911
Eagle Clear 85 Twisted O-Rings 5050911
Stocked in a variety of standard lengths in the popular 3/16" diameter

Stocked in a variety of standard lengths in the popular 3/16" diameter

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 5050911
Product Name Eagle Clear 85 Twisted O-Rings
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
Profile & Round Belts - 7010635 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 0.9449 inch (24 mm)
View Details
Eagle Clear 85 - 4908012 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.2500 inch (6.35 mm)
View Details