Fenner Drives Eagle Red 90 4940032*

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Red 90 - 4940032* - Fenner Drives
Manheim, PA, USA
Eagle Red 90
4940032*
Eagle Red 90 4940032*
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 4940032*
Product Name Eagle Red 90
Metric 20mm
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1365352 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.80 inch (376.00 mm)
Belt Polyamide
View Details
Classical V-Belts - HB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.67 inch (17.00 mm)
View Details
Power Twist® Ground Round® - 04051070 - Fenner Drives
Specs
Other Section Other
Type Single Band
Belt Urethane / Polyurethane
View Details