Fenner Drives Eagle Red 90 4940027

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Red 90 - 4940027 - Fenner Drives
Manheim, PA, USA
Eagle Red 90
4940027
Eagle Red 90 4940027
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 4940027
Product Name Eagle Red 90
Metric 5mm; 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - R8V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.98 inch (25.00 mm)
View Details
V & Wedge Belts - 1739999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 131.89 inch (3350.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 8.82 inch (224.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
NuTLink® V-Belts - 0202003 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details