Fenner Drives Eagle Opaque 80 4940011*

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Opaque 80 - 4940011* - Fenner Drives
Manheim, PA, USA
Eagle Opaque 80
4940011*
Eagle Opaque 80 4940011*
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4940011*
Product Name Eagle Opaque 80
Material Urethane
Features Food Grade
Cross Section Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
Profile & Round Belts - 2596424 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1575 inch (4 mm)
Belt Length 1181 inch (30000 mm)
View Details
Eagle Green 90 RT - 4940057* - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.2362 inch (6 mm)
Minimum Pulley Size 3.5 inch (88.9 mm)
View Details