Fenner Drives Eagle Opaque 80 4940001

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Opaque 80 - 4940001 - Fenner Drives
Manheim, PA, USA
Eagle Opaque 80
4940001
Eagle Opaque 80 4940001
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4940001
Product Name Eagle Opaque 80
Material Urethane
Features Food Grade
Cross Section Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
Profile & Round Belts - 7010650 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.52 inch (64 mm)
View Details
Eagle Clear 85 Twisted O-Rings - 5050911 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 11.5 inch (292 mm)
View Details