Fenner Drives Eagle Yellow 85 Quick-Connect 4934020*

Description
Light-duty applications - no welding is required
Description
Light-duty applications - no welding is required

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow 85 Quick-Connect - 4934020* - Fenner Drives
Manheim, PA, USA
Eagle Yellow 85 Quick-Connect
4934020*
Eagle Yellow 85 Quick-Connect 4934020*
Light-duty applications - no welding is required

Light-duty applications - no welding is required

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4934020*
Product Name Eagle Yellow 85 Quick-Connect
Material Urethane
Features Hollow
Cross Section Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7010596 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.99 inch (76 mm)
View Details
1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
Eagle Clear 85 - 4908027 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.5625 inch (14.29 mm)
View Details