Fenner Drives Eagle Clear 85 Quick-Connect 4934012

Description
Light-duty applications - no welding is required
Description
Light-duty applications - no welding is required

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 Quick-Connect - 4934012 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85 Quick-Connect
4934012
Eagle Clear 85 Quick-Connect 4934012
Light-duty applications - no welding is required

Light-duty applications - no welding is required

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4934012
Product Name Eagle Clear 85 Quick-Connect
Material Urethane
Features Hollow
Cross Section Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7010635 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 0.9449 inch (24 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.2500 inch (6.35 mm)
Durometer 70
View Details
Eagle Clear 85 Twisted O-Rings - 5050911 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 11.5 inch (292 mm)
View Details