Fenner Drives Eagle Clear 85 4911102*

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 - 4911102* - Fenner Drives
Manheim, PA, USA
Eagle Clear 85
4911102*
Eagle Clear 85 4911102*
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 4911102*
Product Name Eagle Clear 85
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149746 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.62 inch (346.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 49.21 to 314.96 inch (1250.00 to 8000.00 mm)
Type Single Band
View Details
Cogged Wedge Wrapped V-Belts - XPA Series - SKF/Global
Specs
Metric SPA
Belt Length 29.80 to 139.80 inch (756.92 to 3550.92 mm)
Type Single Band
View Details
2 suppliers