Fenner Drives Eagle Clear 95 4911067*

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 95 - 4911067* - Fenner Drives
Manheim, PA, USA
Eagle Clear 95
4911067*
Eagle Clear 95 4911067*
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 4911067*
Product Name Eagle Clear 95
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

Classical V-Belts - HB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.67 inch (17.00 mm)
View Details
V & Wedge Belts - 1365334 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 B Flat-Top - 1032047 - Fenner Drives
Specs
English B/5L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details