Fenner Drives Eagle Clear 85 4908009

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 - 4908009 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85
4908009
Eagle Clear 85 4908009
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4908009
Product Name Eagle Clear 85
Material Urethane
Features Food Grade
Cross Section Diameter 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
Profile & Round Belts - 2009148 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 1.38 inch (35 mm)
View Details
Eagle Clear 85 Quick-Connect - 4934024 - Fenner Drives
Specs
Material Urethane
Features Hollow
Cross Section Diameter 0.5000 inch (12.7 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details