Fenner Drives Eagle Clear 95 4907030*

Description
Can carry heavier loads, less stretch, larger pulley diameters recommended
Description
Can carry heavier loads, less stretch, larger pulley diameters recommended

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 95 - 4907030* - Fenner Drives
Manheim, PA, USA
Eagle Clear 95
4907030*
Eagle Clear 95 4907030*
Can carry heavier loads, less stretch, larger pulley diameters recommended

Can carry heavier loads, less stretch, larger pulley diameters recommended

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4907030*
Product Name Eagle Clear 95
Material Urethane
Features Food Grade
Cross Section Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2009159 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.52 inch (64 mm)
View Details
1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
PUW 87A Green Round Belt, Rough -  - Megadyne Americas
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 to 0.7087 inch (3 to 18 mm)
Belt Length 1968 to 7872 inch (49987 to 199949 mm)
View Details
Eagle Hyfen® 85 R - 5218033 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.7500 inch (19.05 mm)
Minimum Pulley Size 7.5 inch (190 mm)
View Details