Fenner Drives Eagle Clear 95 4907003

Description
Can carry heavier loads, less stretch, larger pulley diameters recommended
Description
Can carry heavier loads, less stretch, larger pulley diameters recommended

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 95 - 4907003 - Fenner Drives
Manheim, PA, USA
Eagle Clear 95
4907003
Eagle Clear 95 4907003
Can carry heavier loads, less stretch, larger pulley diameters recommended

Can carry heavier loads, less stretch, larger pulley diameters recommended

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4907003
Product Name Eagle Clear 95
Material Urethane
Features Food Grade
Cross Section Diameter 0.0938 inch (2.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
Profile & Round Belts - 3098117 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1575 inch (4 mm)
Belt Length 197 inch (5000 mm)
View Details
Eagle Clear 85 Quick-Connect - 4934024 - Fenner Drives
Specs
Material Urethane
Features Hollow
Cross Section Diameter 0.5000 inch (12.7 mm)
View Details