Hallite Seals International Ltd. Vee Packs 11 Series

Description
The Hallite 11 is a vee pack rod seal for medium duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and 5 vee rings. The male adaptor is usually manufactured from polyacetal but some of the larger sizes use rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have three rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. Two rubber vee rings are supplied between the rubberised fabric vee rings (up to and including 140mm diameter) to aid low pressure sealing.The female adapter uses a hard rubberised fabric to suppor the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor acts as a secondary seal.The proportions of the range have been determined to give a satisfactory performance when used with the recommended operating conditions.Please note: We stock all of the components needed to make any size Type 11 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.
Datasheet
Description
The Hallite 11 is a vee pack rod seal for medium duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and 5 vee rings. The male adaptor is usually manufactured from polyacetal but some of the larger sizes use rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have three rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. Two rubber vee rings are supplied between the rubberised fabric vee rings (up to and including 140mm diameter) to aid low pressure sealing.The female adapter uses a hard rubberised fabric to suppor the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor acts as a secondary seal.The proportions of the range have been determined to give a satisfactory performance when used with the recommended operating conditions.Please note: We stock all of the components needed to make any size Type 11 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vee Packs - 11 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Vee Packs
11 Series
Vee Packs 11 Series
The Hallite 11 is a vee pack rod seal for medium duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and 5 vee rings. The male adaptor is usually manufactured from polyacetal but some of the larger sizes use rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have three rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. Two rubber vee rings are supplied between the rubberised fabric vee rings (up to and including 140mm diameter) to aid low pressure sealing.The female adapter uses a hard rubberised fabric to suppor the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor acts as a secondary seal.The proportions of the range have been determined to give a satisfactory performance when used with the recommended operating conditions.Please note: We stock all of the components needed to make any size Type 11 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.

The Hallite 11 is a vee pack rod seal for medium duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and 5 vee rings. The male adaptor is usually manufactured from polyacetal but some of the larger sizes use rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have three rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. Two rubber vee rings are supplied between the rubberised fabric vee rings (up to and including 140mm diameter) to aid low pressure sealing.The female adapter uses a hard rubberised fabric to suppor the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor acts as a secondary seal.The proportions of the range have been determined to give a satisfactory performance when used with the recommended operating conditions.Please note: We stock all of the components needed to make any size Type 11 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 11 Series
Product Name Vee Packs
Material (ASTM Abbreviation) Rubberized Fabric
Orientation / Direction Rod Seal
Action Single Acting; Double Acting
Seal Type Vee Packing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
Action Double Acting
View Details
ptfe piston rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Type Piston Ring
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
Vee Packs - 14 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Rubberized Fabric
Orientation / Direction Rod Seal
Action Single Acting; Double Acting
View Details