Fenner Drives Eagle Orange 85 1032016

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 - 1032016 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85
1032016
Eagle Orange 85 1032016
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 1032016
Product Name Eagle Orange 85
Material Urethane
Features Food Grade
Cross Section Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.2500 inch (6.35 mm)
Durometer 70
View Details
Profile & Round Belts - 7010635 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 0.9449 inch (24 mm)
View Details
Specs
Material Polyester
Cross Section Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
Minimum Pulley Size 4.72 to 11.81 inch (120 to 300 mm)
View Details
Eagle Orange 85 - 1032024 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.7500 inch (19.05 mm)
View Details