Fenner Drives Power Twist® Bridge Top™ 0499021

Description
Supplied with Teflon inserts for high temperature conveying
Description
Supplied with Teflon inserts for high temperature conveying

Suppliers

Company
Product
Description
Supplier Links
Power Twist® Bridge Top™ - 0499021 - Fenner Drives
Manheim, PA, USA
Power Twist® Bridge Top™
0499021
Power Twist® Bridge Top™ 0499021
Supplied with Teflon inserts for high temperature conveying

Supplied with Teflon inserts for high temperature conveying

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0499021
Product Name Power Twist® Bridge Top™
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365344 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.89 inch (302.00 mm)
Belt Polyamide
View Details
Poly V-Belts - L - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed L
Belt Length 37.40 to 87.99 inch (950.00 to 2235.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist® Ground Round® - 04081050 - Fenner Drives
Specs
Other Section Other
Type Single Band
Belt Urethane / Polyurethane
View Details