Fenner Drives Power Twist® Bridge Top™ 0499020

Description
Supplied with Teflon inserts for high temperature conveying
Description
Supplied with Teflon inserts for high temperature conveying

Suppliers

Company
Product
Description
Supplier Links
Power Twist® Bridge Top™ - 0499020 - Fenner Drives
Manheim, PA, USA
Power Twist® Bridge Top™
0499020
Power Twist® Bridge Top™ 0499020
Supplied with Teflon inserts for high temperature conveying

Supplied with Teflon inserts for high temperature conveying

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0499020
Product Name Power Twist® Bridge Top™
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2612668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Hyfen 95 R - 5240000 - Fenner Drives
Specs
English C
Type Single Band
Belt Urethane / Polyurethane
View Details