Fenner Drives Power Twist Plus® V-Belts 0408050

Description
High tensile strength, low stretch, resist extreme temperatures
Description
High tensile strength, low stretch, resist extreme temperatures

Suppliers

Company
Product
Description
Supplier Links
Power Twist Plus® V-Belts - 0408050 - Fenner Drives
Manheim, PA, USA
Power Twist Plus® V-Belts
0408050
Power Twist Plus® V-Belts 0408050
High tensile strength, low stretch, resist extreme temperatures

High tensile strength, low stretch, resist extreme temperatures

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0408050
Product Name Power Twist Plus® V-Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1875503 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 55.00 inch (1397.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details
High Capacity Narrow V-Belts - 19 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Opaque 80 - 4940015* - Fenner Drives
Specs
Metric 22mm
Type Single Band
Belt Urethane / Polyurethane
View Details